Manufacturer: Microchip Technology
Win Source Part Number: 937634-TS68882VF1-20
Features: Floating-Point Co-Processor 68-CQFP (24.13x24.13)
Package: 68-BECQFP
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TS68882
Categories: Integrated Circuits (ICs)
Case / Package: 68-CQFP (24.13x24.13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Floating-Point Co-Processor 68-CQFP (24.13x24.13)
IC FLOATING-POINT CO-PROC 68CQFP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 937634-TS68882VF1-20 | TS68882VF1-20 | TS68882VF1-20 |
| Product Name | Specialized ICs - TS68882VF1-20 | Specialized ICs | Specialized ICs |