P-Channel 350V 85mA (Tj) 360mW (Ta) Surface Mount TO-236AB (SOT23)
P-Channel 350V 85mA (Tj) 360mW (Ta) Surface Mount TO-236AB (SOT23)
P-Channel 350V 85mA (Tj) 360mW (Ta) Surface Mount TO-236AB (SOT23)
MOSFET P-CH 350V 85MA TO236AB Product overview: TP5335K1-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 85MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, 85MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP5335K1-G can be used for catalog matching and distributor lookup.
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -350
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -350
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -350
MOSFET, P-CH, 350V, 0.085A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:350V; Continuous Drain Current Id:85mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes
MOSFET P-CH 350V 85MA TO236AB
MOSFET P-CH 350V 85MA TO236AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | TP5335K1-GDKR-ND | 278-TP5335K1-G | 2648931 | TP5335K1-G | 80AH9060 | TP5335K1-G | TP5335K1-G |
| Product Name | Single FETs, MOSFETs | 350V 85MA MOSFET Transistor | MOSFETs | MOSFET | Mosfet, P-Ch, 350V, 0.085A, Sot-23; Channel Type Microchip | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23 | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||
| V(BR)DSS | 350 volts | 350 volts | |||||
| PD | 360 milliwatts | 360 milliwatts |