Microchip Technology, Inc. Single FETs, MOSFETs TP5322K1-G

Description
P-Channel 220V 120mA (Tj) 360mW (Ta) Surface Mount TO-236AB (SOT23)
Request a Quote Datasheet
Description
P-Channel 220V 120mA (Tj) 360mW (Ta) Surface Mount TO-236AB (SOT23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TP5322K1-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TP5322K1-GCT-ND
Single FETs, MOSFETs TP5322K1-GCT-ND
P-Channel 220V 120mA (Tj) 360mW (Ta) Surface Mount TO-236AB (SOT23)

P-Channel 220V 120mA (Tj) 360mW (Ta) Surface Mount TO-236AB (SOT23)

Buy Now Datasheet
Single FETs, MOSFETs - TP5322K1-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TP5322K1-GDKR-ND
Single FETs, MOSFETs TP5322K1-GDKR-ND
P-Channel 220V 120mA (Tj) 360mW (Ta) Surface Mount TO-236AB (SOT23)

P-Channel 220V 120mA (Tj) 360mW (Ta) Surface Mount TO-236AB (SOT23)

Buy Now Datasheet
Single FETs, MOSFETs - TP5322K1-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TP5322K1-GTR-ND
Single FETs, MOSFETs TP5322K1-GTR-ND
P-Channel 220V 120mA (Tj) 360mW (Ta) Surface Mount TO-236AB (SOT23)

P-Channel 220V 120mA (Tj) 360mW (Ta) Surface Mount TO-236AB (SOT23)

Buy Now Datasheet
Singapore, Singapore
220V 120MA MOSFET Transistor
278-TP5322K1-G
220V 120MA MOSFET Transistor 278-TP5322K1-G
MOSFET P-CH 220V 120MA TO236AB Product overview: TP5322K1-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220V, 120MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 220V, 120MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP5322K1-G can be used for catalog matching and distributor lookup.

MOSFET P-CH 220V 120MA TO236AB Product overview: TP5322K1-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220V, 120MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 220V, 120MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP5322K1-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP5322K1-G - 900581-TP5322K1-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP5322K1-G
900581-TP5322K1-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP5322K1-G 900581-TP5322K1-G
Manufacturer: Microchip Technology Win Source Part Number: 900581-TP5322K1-G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 220 V 120mA (Tj) 360mW (Ta) Surface Mount TO-236AB (SOT23) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: TP5322 Categories: Discrete Semiconductor Products Case / Package: TO-236AB (SOT23) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: TP5322K1-GDKR, TP5322K1-GCT, TP5322K1-GTR, TP5322K1-G-ND

Manufacturer: Microchip Technology
Win Source Part Number: 900581-TP5322K1-G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 220 V 120mA (Tj) 360mW (Ta) Surface Mount TO-236AB (SOT23)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: TP5322
Categories: Discrete Semiconductor Products
Case / Package: TO-236AB (SOT23)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: TP5322K1-GDKR, TP5322K1-GCT, TP5322K1-GTR, TP5322K1-G-ND

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TP5322K1-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TP5322K1-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TP5322K1-G
MOSFET P-CH 220V 120MA TO236AB

MOSFET P-CH 220V 120MA TO236AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number TP5322K1-GCT-ND 278-TP5322K1-G 900581-TP5322K1-G TP5322K1-G
Product Name Single FETs, MOSFETs 220V 120MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP5322K1-G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; TO-236AB (SOT23) SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
V(BR)DSS 220 volts
Unlock Full Specs
to access all available technical data