Microchip Technology, Inc. Single FETs, MOSFETs TP2640LG-G

Description
MOSFET P-CH 400V 86MA 8SOIC
Request a Quote Datasheet
Description
MOSFET P-CH 400V 86MA 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 150-TP2640LG-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
150-TP2640LG-GDKR-ND
Single FETs, MOSFETs 150-TP2640LG-GDKR-ND
MOSFET P-CH 400V 86MA 8SOIC

MOSFET P-CH 400V 86MA 8SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 150-TP2640LG-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
150-TP2640LG-GTR-ND
Single FETs, MOSFETs 150-TP2640LG-GTR-ND
P-Channel 400V 86mA (Tj) 740mW (Ta) Surface Mount 8-SOIC

P-Channel 400V 86mA (Tj) 740mW (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 150-TP2640LG-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
150-TP2640LG-GCT-ND
Single FETs, MOSFETs 150-TP2640LG-GCT-ND
MOSFET P-CH 400V 86MA 8SOIC

MOSFET P-CH 400V 86MA 8SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2640LG-G - 900574-TP2640LG-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2640LG-G
900574-TP2640LG-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2640LG-G 900574-TP2640LG-G
Manufacturer: Microchip Technology Win Source Part Number: 900574-TP2640LG-G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 400 V 86mA (Tj) 740mW (Ta) Surface Mount 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TP2640 Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Microchip Technology
Win Source Part Number: 900574-TP2640LG-G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 400 V 86mA (Tj) 740mW (Ta) Surface Mount 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TP2640
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TP2640LG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TP2640LG-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TP2640LG-G
MOSFET P-CH 400V 86MA 8SOIC

MOSFET P-CH 400V 86MA 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 400V 15Ohm

MOSFET 400V 15Ohm

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 150-TP2640LG-GDKR-ND 900574-TP2640LG-G TP2640LG-G TP2640LG-G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2640LG-G Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tube; Tube
View Details
2 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Specs
Package Type Surface Mount
Packing Method Tube; Tube
View Details