Microchip Technology, Inc. 400V 125MA MOSFET Transistor TP2540N8-G

Description
MOSFET P-CH 400V 125MA TO243AA Product overview: TP2540N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 125MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 125MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP2540N8-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 400V 125MA TO243AA Product overview: TP2540N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 125MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 125MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP2540N8-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 125MA MOSFET Transistor
278-TP2540N8-G
400V 125MA MOSFET Transistor 278-TP2540N8-G
MOSFET P-CH 400V 125MA TO243AA Product overview: TP2540N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 125MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 125MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP2540N8-G can be used for catalog matching and distributor lookup.

MOSFET P-CH 400V 125MA TO243AA Product overview: TP2540N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 125MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 125MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP2540N8-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - TP2540N8-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TP2540N8-GDKR-ND
Single FETs, MOSFETs TP2540N8-GDKR-ND
P-Channel 400V 125mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

P-Channel 400V 125mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - TP2540N8-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TP2540N8-GTR-ND
Single FETs, MOSFETs TP2540N8-GTR-ND
P-Channel 400V 125mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

P-Channel 400V 125mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - TP2540N8-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TP2540N8-GCT-ND
Single FETs, MOSFETs TP2540N8-GCT-ND
P-Channel 400V 125mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

P-Channel 400V 125mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
MOSFETs - 1779867 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1779867
MOSFETs 1779867
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -400

MOSFET, P-CHANNEL ENHANCEMENT-MODE, -400

Supplier's Site
MOSFETs - 1779867P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1779867P
MOSFETs 1779867P
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -400

MOSFET, P-CHANNEL ENHANCEMENT-MODE, -400

Supplier's Site
MOSFETs - 1779695 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1779695
MOSFETs 1779695
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -400

MOSFET, P-CHANNEL ENHANCEMENT-MODE, -400

Supplier's Site
FETs - Single - TP2540N8-G - 1271688-TP2540N8-G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - TP2540N8-G
1271688-TP2540N8-G
FETs - Single - TP2540N8-G 1271688-TP2540N8-G
Manufacturer: Microchip Technology Win Source Part Number: 1271688-TP2540N8-G Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-243AA (SOT-89) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.supertex.com Manufacturer Package: TO-243AA Power Dissipation (Maximum): 1.6W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 400V Id - Continuous Drain Current: 125mA Rds On (Maximum) at Id, Vgs: 25Ohm at 100mA, 10V Gate Source Voltage(th) (Maximum) at Id: 2.4V at 1mA Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 125pF at 25V

Manufacturer: Microchip Technology
Win Source Part Number: 1271688-TP2540N8-G
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-243AA (SOT-89)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: TO-243AA
Power Dissipation (Maximum): 1.6W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 400V
Id - Continuous Drain Current: 125mA
Rds On (Maximum) at Id, Vgs: 25Ohm at 100mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.4V at 1mA
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 125pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TP2540N8-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TP2540N8-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TP2540N8-G
MOSFET P-CH 400V 125MA TO243AA

MOSFET P-CH 400V 125MA TO243AA

Supplier's Site
Single FETs, MOSFETs - TP2540N8-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TP2540N8-G
Single FETs, MOSFETs TP2540N8-G
MOSFET P-CH 400V 125MA TO243AA

MOSFET P-CH 400V 125MA TO243AA

Supplier's Site Datasheet
D-Mosfet, P-Ch, -0.125A, -400V, To-243Aa; Transistor Polarity Microchip - 55AC4223 - Newark, An Avnet Company
Chicago, IL, United States
D-Mosfet, P-Ch, -0.125A, -400V, To-243Aa; Transistor Polarity Microchip
55AC4223
D-Mosfet, P-Ch, -0.125A, -400V, To-243Aa; Transistor Polarity Microchip 55AC4223
D-MOSFET, P-CH, -0.125A, -400V, TO-243AA; Transistor Polarity:P Channel; Continuous Drain Current Id:-125mA; Drain Source Voltage Vds:-400V; On Resistance Rds(on):19ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.4V; RoHS Compliant: Yes

D-MOSFET, P-CH, -0.125A, -400V, TO-243AA; Transistor Polarity:P Channel; Continuous Drain Current Id:-125mA; Drain Source Voltage Vds:-400V; On Resistance Rds(on):19ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.4V; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 400V 25Ohm

MOSFET 400V 25Ohm

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-TP2540N8-G TP2540N8-GDKR-ND 1779867 1779867P 1271688-TP2540N8-G TP2540N8-G TP2540N8-G 55AC4223 TP2540N8-G
Product Name 400V 125MA MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs FETs - Single - TP2540N8-G Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs D-Mosfet, P-Ch, -0.125A, -400V, To-243Aa; Transistor Polarity Microchip MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement Enhancement Enhancement
V(BR)DSS 400 volts 400 volts 400 volts
Transconductance 1.00E-4 kS
PD 1.6 milliwatts 1600 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
Single FETs, MOSFETs - 448-AIMW120R035M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details