Manufacturer: Microchip Technology
Win Source Part Number: 797765-TP2424N8-G
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 316mA (Tj)
Family Name: TP2424N8
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: TO-243AA (SOT-89)
Channel Type Type: P
Drain Source Voltage: 240V
Vgs(th) (Maximum) @ Id: 2.4V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds: 200pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.6W (Ta)
Rds On (Maximum) @ Id, Vgs: 8 Ohm @ 500mA, 10V
Introduction Date: June 28, 1999
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
P-Channel 240V 316mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -240V, 8 OHM 3 SOT-89 T/R ROHS COMPLIANT: YES
MOSFET P-CH 240V 316MA TO243AA
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 797765-TP2424N8-G | TP2424N8-G-ND | 53Y4273 | TP2424N8-G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2424N8-G | Single FETs, MOSFETs | Mosfet, P-Channel Enhancement-Mode, -240V, 8 Ohm 3 Sot-89 T/r Rohs Compliant Microchip | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 1600 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; SOT89 | TO-243AA | TO-3; SOT89 | 200 pF @ 25 V |