P-Channel 200V 175mA (Tj) 1W (Ta) Through Hole TO-92-3
MOSFET P-CH 200V 175MA TO92-3 Product overview: TP0620N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 175MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 175MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP0620N3-G can be used for catalog matching and distributor lookup.
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -200
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -200
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -200
Manufacturer: Microchip Technology
Win Source Part Number: 1110968-TP0620N3-G
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 175mA (Tj)
Gate-Source Threshold Voltage: 2.4V @ 1mA
Max Input Capacitance: 150pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 Ohm @ 200mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
MOSFET P-CH 200V 175MA TO92-3
MOSFET P-CH 200V 175MA TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | TP0620N3-G-ND | 278-TP0620N3-G | 2648927P | 1110968-TP0620N3-G | TP0620N3-G | TP0620N3-G |
| Product Name | Single FETs, MOSFETs | 200V 175MA MOSFET Transistor | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP0620N3-G | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | Bag | TO-92; TO-92 | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) |
| MOSFET Operating Mode | Enhancement | Enhancement | ||||
| V(BR)DSS | 200 volts | 200 volts | 200 volts | |||
| PD | 1 milliwatts | 1000 milliwatts | 1000 milliwatts |