MOSFET N-CH 250V 316MA TO243AA Product overview: TN5325N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 316MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 316MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN5325N8-G can be used for catalog matching and distributor lookup.
N-Channel 250V 316mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
N-Channel 250V 316mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
N-Channel 250V 316mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
Manufacturer: Microchip Technology
Win Source Part Number: 043237-TN5325N8-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Case / Package: TO-243AA (SOT-89)
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 316mA (Tj)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 110pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
MOSFET N-CH 250V 316MA TO243AA
MOSFET N-CH 250V 316MA TO243AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-TN5325N8-G | TN5325N8-GDKR-ND | 043237-TN5325N8-G | TN5325N8-G | TN5325N8-G | TN5325N8-G |
| Product Name | 250V 316MA MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN5325N8-G | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 250 volts | 250 volts | 250 volts | |||
| PD | 1.6 milliwatts | 1600 milliwatts | 1600 milliwatts | |||
| TJ | -55 C (-67 F) |