N-Channel 250V 215mA (Ta) 740mW (Ta) Through Hole TO-92-3
MOSFET N-CH Enhancmnt Mode MOSFET
MOSFET N-CH 250V 215MA TO92-3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | TN5325N3-G-P002-ND | TN5325N3-G-P002 | TN5325N3-G-P002 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |