Manufacturer: Microchip Technology
Win Source Part Number: 797690-TN2640K4-G
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 500mA (Tj)
Family Name: TN2640K4
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: TO-252, (D-Pak)
Channel Type Type: N
Drain Source Voltage: 400V
Vgs(th) (Maximum) @ Id: 2V @ 2mA
Input Capacitance (Ciss) (Maximum) @ Vds: 225pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.5W (Ta)
Rds On (Maximum) @ Id, Vgs: 5 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): STD2NB40; STD2NB40T4; 2SK3498(TE16L1,NQ); 2SK3498(PHIL,Q);
Introduction Date: June 11, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
N-Channel 400V 500mA (Tj) 2.5W (Ta) Surface Mount TO-252, (D-Pak)
N-Channel 400V 500mA (Tj) 2.5W (Ta) Surface Mount TO-252, (D-Pak)
N-Channel 400V 500mA (Tj) 2.5W (Ta) Surface Mount TO-252, (D-Pak)
MOSFET N-CH 400V 500MA TO252 Product overview: TN2640K4-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 500MA, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 500MA, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2640K4-G can be used for catalog matching and distributor lookup.
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 400V
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 400V
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 400V
MOSFET, N-CH, 400V, 0.5A, TO-252 ROHS COMPLIANT: YES
MOSFET N-CH 400V 500MA TO252
MOSFET N-CH 400V 500MA TO252
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 797690-TN2640K4-G | TN2640K4-GDKR-ND | 278-TN2640K4-G | 2648922 | 29AK8529 | TN2640K4-G | TN2640K4-G | TN2640K4-G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2640K4-G | Single FETs, MOSFETs | 400V 500MA TO252 MOSFET Transistor | MOSFETs | Mosfet, N-Ch, 400V, 0.5A, To-252 Rohs Compliant Microchip | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 2500 milliwatts | 2.5 milliwatts | 2500 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | TO-252 (DPAK); TO-252 | TO-3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Packing Method | Tape Reel; Reel package | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel |