Microchip Technology, Inc. Single FETs, MOSFETs TN2540N8-G

Description
N-Channel 400V 260mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
Request a Quote Datasheet
Description
N-Channel 400V 260mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TN2540N8-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN2540N8-GTR-ND
Single FETs, MOSFETs TN2540N8-GTR-ND
N-Channel 400V 260mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 400V 260mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - TN2540N8-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN2540N8-GCT-ND
Single FETs, MOSFETs TN2540N8-GCT-ND
N-Channel 400V 260mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 400V 260mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - TN2540N8-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN2540N8-GDKR-ND
Single FETs, MOSFETs TN2540N8-GDKR-ND
N-Channel 400V 260mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 400V 260mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Singapore, Singapore
400V 260MA MOSFET Transistor
278-TN2540N8-G
400V 260MA MOSFET Transistor 278-TN2540N8-G
MOSFET N-CH 400V 260MA TO243AA Product overview: TN2540N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 260MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 260MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2540N8-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 400V 260MA TO243AA Product overview: TN2540N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 260MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 260MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2540N8-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2540N8-G - 033317-TN2540N8-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2540N8-G
033317-TN2540N8-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2540N8-G 033317-TN2540N8-G
Manufacturer: Microchip Technology Win Source Part Number: 033317-TN2540N8-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Family Name: TN2540N8 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-243AA (SOT-89) Dimension: TO-243AA Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 260mA (Tj) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 125pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 Ohm @ 500mA, 10V Introduction Date: June 11, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 033317-TN2540N8-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Family Name: TN2540N8
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-243AA (SOT-89)
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 260mA (Tj)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 125pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 Ohm @ 500mA, 10V
Introduction Date: June 11, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N-Ch, 0.26A, 400V, Sot-89-3; Transistor Polarity Microchip - 44AC3360 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 0.26A, 400V, Sot-89-3; Transistor Polarity Microchip
44AC3360
Mosfet, N-Ch, 0.26A, 400V, Sot-89-3; Transistor Polarity Microchip 44AC3360
MOSFET, N-CH, 0.26A, 400V, SOT-89-3; Transistor Polarity:N Channel; Continuous Drain Current Id:260mA; Drain Source Voltage Vds:400V; On Resistance Rds(on):8ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 0.26A, 400V, SOT-89-3; Transistor Polarity:N Channel; Continuous Drain Current Id:260mA; Drain Source Voltage Vds:400V; On Resistance Rds(on):8ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - TN2540N8-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TN2540N8-G
Single FETs, MOSFETs TN2540N8-G
MOSFET N-CH 400V 260MA TO243AA

MOSFET N-CH 400V 260MA TO243AA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 400V 12Ohm

MOSFET 400V 12Ohm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TN2540N8-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TN2540N8-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TN2540N8-G
MOSFET N-CH 400V 260MA TO243AA

MOSFET N-CH 400V 260MA TO243AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number TN2540N8-GTR-ND 278-TN2540N8-G 033317-TN2540N8-G 44AC3360 TN2540N8-G TN2540N8-G TN2540N8-G
Product Name Single FETs, MOSFETs 400V 260MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2540N8-G Mosfet, N-Ch, 0.26A, 400V, Sot-89-3; Transistor Polarity Microchip Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-243AA Tape & Reel (TR) SOT3; SOT89; TO-243AA (SOT-89) TO-3; SOT89 SOT89; TO-243AA TO-243AA
MOSFET Operating Mode Enhancement
V(BR)DSS 400 volts 400 volts 400 volts
Transconductance 1.25E-4 kS
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2903ZS - 862655-AUIRF2903ZS - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; D2PAK
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details