Microchip Technology, Inc. MOSFETs TN2540N3-G

Description
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 400V
Request a Quote Datasheet
Description
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2648921P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648921P
MOSFETs 2648921P
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 400V

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 400V

Supplier's Site
MOSFETs - 2648920 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648920
MOSFETs 2648920
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 400V

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 400V

Supplier's Site
MOSFETs - 2648921 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648921
MOSFETs 2648921
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 400V

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 400V

Supplier's Site
Singapore, Singapore
400V 175MA MOSFET Transistor
278-TN2540N3-G
400V 175MA MOSFET Transistor 278-TN2540N3-G
MOSFET N-CH 400V 175MA TO92-3 Product overview: TN2540N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 175MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 175MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2540N3-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 400V 175MA TO92-3 Product overview: TN2540N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 175MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 175MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2540N3-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - TN2540N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN2540N3-G-ND
Single FETs, MOSFETs TN2540N3-G-ND
N-Channel 400V 175mA (Tj) 1W (Ta) Through Hole TO-92-3

N-Channel 400V 175mA (Tj) 1W (Ta) Through Hole TO-92-3

Buy Now Datasheet
Single FETs, MOSFETs - TN2540N3-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TN2540N3-G
Single FETs, MOSFETs TN2540N3-G
MOSFET N-CH 400V 175MA TO92-3

MOSFET N-CH 400V 175MA TO92-3

Supplier's Site Datasheet
Mosfet, N-Ch, 0.175A, 400V, To-92-3; Transistor Polarity Microchip - 44AC3359 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 0.175A, 400V, To-92-3; Transistor Polarity Microchip
44AC3359
Mosfet, N-Ch, 0.175A, 400V, To-92-3; Transistor Polarity Microchip 44AC3359
MOSFET, N-CH, 0.175A, 400V, TO-92-3; Transistor Polarity:N Channel; Continuous Drain Current Id:175mA; Drain Source Voltage Vds:400V; On Resistance Rds(on):8ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 0.175A, 400V, TO-92-3; Transistor Polarity:N Channel; Continuous Drain Current Id:175mA; Drain Source Voltage Vds:400V; On Resistance Rds(on):8ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TN2540N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TN2540N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TN2540N3-G
MOSFET N-CH 400V 175MA TO92-3

MOSFET N-CH 400V 175MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 400V 12Ohm

MOSFET 400V 12Ohm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2648921P 278-TN2540N3-G TN2540N3-G-ND TN2540N3-G 44AC3359 TN2540N3-G TN2540N3-G
Product Name MOSFETs 400V 175MA MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 0.175A, 400V, To-92-3; Transistor Polarity Microchip Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-92; TO-92 Bag TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-3; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA)
V(BR)DSS 400 volts 400 volts
PD 1 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR2405 - 1020749-AUIRFR2405 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 110000 milliwatts
View Details
6 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details