Microchip Technology, Inc. 100V 730MA MOSFET Transistor TN2510N8-G

Description
MOSFET N-CH 100V 730MA TO243AA Product overview: TN2510N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 730MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 730MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2510N8-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 730MA TO243AA Product overview: TN2510N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 730MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 730MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2510N8-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 730MA MOSFET Transistor
278-TN2510N8-G
100V 730MA MOSFET Transistor 278-TN2510N8-G
MOSFET N-CH 100V 730MA TO243AA Product overview: TN2510N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 730MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 730MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2510N8-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 730MA TO243AA Product overview: TN2510N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 730MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 730MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2510N8-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2510N8-G - 1110807-TN2510N8-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2510N8-G
1110807-TN2510N8-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2510N8-G 1110807-TN2510N8-G
Manufacturer: Microchip Technology Win Source Part Number: 1110807-TN2510N8-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-243AA (SOT-89) Dimension: TO-243AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 730mA (Tj) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 125pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 750mA, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1110807-TN2510N8-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-243AA (SOT-89)
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 730mA (Tj)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 125pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 750mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - TN2510N8-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN2510N8-GTR-ND
Single FETs, MOSFETs TN2510N8-GTR-ND
N-Channel 100V 730mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 100V 730mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - TN2510N8-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN2510N8-GCT-ND
Single FETs, MOSFETs TN2510N8-GCT-ND
N-Channel 100V 730mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 100V 730mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - TN2510N8-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN2510N8-GDKR-ND
Single FETs, MOSFETs TN2510N8-GDKR-ND
N-Channel 100V 730mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 100V 730mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
MOSFETs - 649584 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
649584
MOSFETs 649584
MOSFET, N-CHANNEL, 100V, 1.5 Ohm

MOSFET, N-CHANNEL, 100V, 1.5 Ohm

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TN2510N8-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TN2510N8-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TN2510N8-G
MOSFET N-CH 100V 730MA TO243AA

MOSFET N-CH 100V 730MA TO243AA

Supplier's Site
Mosfet, N-Ch, 100V, 0.73A, Sot-89; Transistor Polarity Microchip - 31AC2608 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 0.73A, Sot-89; Transistor Polarity Microchip
31AC2608
Mosfet, N-Ch, 100V, 0.73A, Sot-89; Transistor Polarity Microchip 31AC2608
MOSFET, N-CH, 100V, 0.73A, SOT-89; Transistor Polarity:N Channel; Continuous Drain Current Id:730mA; Drain Source Voltage Vds:100V; On Resistance Rds(on):1ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 100V, 0.73A, SOT-89; Transistor Polarity:N Channel; Continuous Drain Current Id:730mA; Drain Source Voltage Vds:100V; On Resistance Rds(on):1ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - TN2510N8-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TN2510N8-G
Single FETs, MOSFETs TN2510N8-G
MOSFET N-CH 100V 730MA TO243AA

MOSFET N-CH 100V 730MA TO243AA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V 1.5Ohm

MOSFET 100V 1.5Ohm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-TN2510N8-G 1110807-TN2510N8-G TN2510N8-GTR-ND 649584 TN2510N8-G 31AC2608 TN2510N8-G TN2510N8-G
Product Name 100V 730MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2510N8-G Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 0.73A, Sot-89; Transistor Polarity Microchip Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts 100 volts
Transconductance 4.00E-4 kS
PD 1.6 milliwatts 1600 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products