N-Channel 350V 365mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
N-Channel 350V 365mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
N-Channel 350V 365mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
MOSFET N-CH 350V 365MA TO243AA Product overview: TN2435N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 365MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, 365MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2435N8-G can be used for catalog matching and distributor lookup.
MOSFET N-CH 350V 365MA TO243AA
MOSFET N-CH 350V 365MA TO243AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TN2435N8-GTR-ND | 278-TN2435N8-G | TN2435N8-G | TN2435N8-G | TN2435N8-G |
| Product Name | Single FETs, MOSFETs | 350V 365MA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-243AA | Tape & Reel (TR) | TO-243AA | SOT89; TO-243AA | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 350 volts | 350 volts | |||
| PD | 1.6 milliwatts | 1600 milliwatts |