Microchip Technology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2124K1-G TN2124K1-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1110800-TN2124K1-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360mW (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 240V Continuous Drain Current at 25°C: 134mA (Tj) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 Ohm @ 120mA, 4.5V Alternative Parts (Cross-Reference): BSS131H6327; RDR005N25TL; TN2124K1; TN2124K1-G; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1110800-TN2124K1-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360mW (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 240V Continuous Drain Current at 25°C: 134mA (Tj) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 Ohm @ 120mA, 4.5V Alternative Parts (Cross-Reference): BSS131H6327; RDR005N25TL; TN2124K1; TN2124K1-G; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2124K1-G - 1110800-TN2124K1-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2124K1-G
1110800-TN2124K1-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2124K1-G 1110800-TN2124K1-G
Manufacturer: Microchip Technology Win Source Part Number: 1110800-TN2124K1-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360mW (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 240V Continuous Drain Current at 25°C: 134mA (Tj) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 Ohm @ 120mA, 4.5V Alternative Parts (Cross-Reference): BSS131H6327; RDR005N25TL; TN2124K1; TN2124K1-G; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1110800-TN2124K1-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360mW (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 240V
Continuous Drain Current at 25°C: 134mA (Tj)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15 Ohm @ 120mA, 4.5V
Alternative Parts (Cross-Reference): BSS131H6327; RDR005N25TL; TN2124K1; TN2124K1-G;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - TN2124K1-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN2124K1-GDKR-ND
Single FETs, MOSFETs TN2124K1-GDKR-ND
N-Channel 240V 134mA (Tj) 360mW (Tc) Surface Mount TO-236AB (SOT23)

N-Channel 240V 134mA (Tj) 360mW (Tc) Surface Mount TO-236AB (SOT23)

Buy Now Datasheet
Single FETs, MOSFETs - TN2124K1-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN2124K1-GCT-ND
Single FETs, MOSFETs TN2124K1-GCT-ND
N-Channel 240V 134mA (Tj) 360mW (Tc) Surface Mount TO-236AB (SOT23)

N-Channel 240V 134mA (Tj) 360mW (Tc) Surface Mount TO-236AB (SOT23)

Buy Now Datasheet
Single FETs, MOSFETs - TN2124K1-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN2124K1-GTR-ND
Single FETs, MOSFETs TN2124K1-GTR-ND
N-Channel 240V 134mA (Tj) 360mW (Tc) Surface Mount TO-236AB (SOT23)

N-Channel 240V 134mA (Tj) 360mW (Tc) Surface Mount TO-236AB (SOT23)

Buy Now Datasheet
Singapore, Singapore
240V 134MA MOSFET Transistor
278-TN2124K1-G
240V 134MA MOSFET Transistor 278-TN2124K1-G
MOSFET N-CH 240V 134MA TO236AB Product overview: TN2124K1-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 134MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 134MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2124K1-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 240V 134MA TO236AB Product overview: TN2124K1-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 134MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 134MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2124K1-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2648915 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648915
MOSFETs 2648915
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 240V

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 240V

Supplier's Site
MOSFETs - 2648915P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648915P
MOSFETs 2648915P
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 240V

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 240V

Supplier's Site
MOSFETs - 2648914 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648914
MOSFETs 2648914
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 240V

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 240V

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 240V 15Ohm

MOSFET 240V 15Ohm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TN2124K1-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TN2124K1-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TN2124K1-G
MOSFET N-CH 240V 134MA TO236AB

MOSFET N-CH 240V 134MA TO236AB

Supplier's Site
Mosfet, 240V, 0.134A, 150Deg C, 0.36W; Transistor Polarity Microchip - 72AC6725 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 240V, 0.134A, 150Deg C, 0.36W; Transistor Polarity Microchip
72AC6725
Mosfet, 240V, 0.134A, 150Deg C, 0.36W; Transistor Polarity Microchip 72AC6725
MOSFET, 240V, 0.134A, 150DEG C, 0.36W; Transistor Polarity:N Channel; Continuous Drain Current Id:134mA; Drain Source Voltage Vds:240V; On Resistance Rds(on):15ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, 240V, 0.134A, 150DEG C, 0.36W; Transistor Polarity:N Channel; Continuous Drain Current Id:134mA; Drain Source Voltage Vds:240V; On Resistance Rds(on):15ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - TN2124K1-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TN2124K1-G
Single FETs, MOSFETs TN2124K1-G
MOSFET N-CH 240V 134MA TO236AB

MOSFET N-CH 240V 134MA TO236AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1110800-TN2124K1-G TN2124K1-GDKR-ND 278-TN2124K1-G 2648915 TN2124K1-G TN2124K1-G 72AC6725 TN2124K1-G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2124K1-G Single FETs, MOSFETs 240V 134MA MOSFET Transistor MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, 240V, 0.134A, 150Deg C, 0.36W; Transistor Polarity Microchip Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 240 volts 240 volts 240 volts
PD 360 milliwatts 360 milliwatts 360 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; TO-236AB (SOT23) SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products