Microchip Technology, Inc. Single FETs, MOSFETs TN0702N3-G

Description
N-Channel 20V 530mA (Tj) 1W (Tc) Through Hole TO-92-3
Request a Quote Datasheet
Description
N-Channel 20V 530mA (Tj) 1W (Tc) Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TN0702N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN0702N3-G-ND
Single FETs, MOSFETs TN0702N3-G-ND
N-Channel 20V 530mA (Tj) 1W (Tc) Through Hole TO-92-3

N-Channel 20V 530mA (Tj) 1W (Tc) Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0702N3-G - 1110795-TN0702N3-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0702N3-G
1110795-TN0702N3-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0702N3-G 1110795-TN0702N3-G
Manufacturer: Microchip Technology Win Source Part Number: 1110795-TN0702N3-G Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2V, 5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 530mA (Tj) Gate-Source Threshold Voltage: 1V @ 1mA Max Input Capacitance: 200pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.3 Ohm @ 500mA, 5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1110795-TN0702N3-G
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2V, 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 530mA (Tj)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Input Capacitance: 200pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.3 Ohm @ 500mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 1.3Ohm

MOSFET 20V 1.3Ohm

Buy Now
Mosfet, N-Ch, 20V, 0.53A, 150Deg C, 1W; Channel Type Microchip - 53Y4241 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 0.53A, 150Deg C, 1W; Channel Type Microchip
53Y4241
Mosfet, N-Ch, 20V, 0.53A, 150Deg C, 1W; Channel Type Microchip 53Y4241
MOSFET, N-CH, 20V, 0.53A, 150DEG C, 1W; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:530mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

MOSFET, N-CH, 20V, 0.53A, 150DEG C, 1W; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:530mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TN0702N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TN0702N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TN0702N3-G
MOSFET N-CH 20V 530MA TO92-3

MOSFET N-CH 20V 530MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number TN0702N3-G-ND 1110795-TN0702N3-G TN0702N3-G 53Y4241 TN0702N3-G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0702N3-G MOSFET Mosfet, N-Ch, 20V, 0.53A, 150Deg C, 1W; Channel Type Microchip Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92-3 TO-3 TO-92; TO-226-3, TO-92-3 (TO-226AA)
V(BR)DSS 20 volts
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data