MOSFET N-CH 200V 250MA TO92-3 Product overview: TN0620N3-G-P002 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 250MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN0620N3-G-P002 can be used for catalog matching and distributor lookup.
N-Channel 200V 250mA (Tj) 1W (Tc) Through Hole TO-92-3
N-Channel 200V 250mA (Tj) 1W (Tc) Through Hole TO-92-3
MOSFET N-CH Enhancmnt Mode MOSFET
MOSFET N-CH 200V 250MA TO92-3
MOSFET N-CH 200V 250MA TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-TN0620N3-G-P002 | 150-TN0620N3-G-P002CT-ND | TN0620N3-G-P002 | TN0620N3-G-P002 | TN0620N3-G-P002 |
| Product Name | 200V 250MA MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 200 volts | 200 volts | |||
| PD | 1 milliwatts | 1000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |