Microchip Technology, Inc. MOSFETs TN0606N3-G

Description
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 60V,
Request a Quote Datasheet
Description
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 60V,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2648910 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648910
MOSFETs 2648910
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 60V,

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 60V,

Supplier's Site
MOSFETs - 2648910P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648910P
MOSFETs 2648910P
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 60V,

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 60V,

Supplier's Site
MOSFETs - 2648909 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648909
MOSFETs 2648909
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 60V,

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 60V,

Supplier's Site
Single FETs, MOSFETs - TN0606N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN0606N3-G-ND
Single FETs, MOSFETs TN0606N3-G-ND
N-Channel 60V 500mA (Tj) 1W (Tc) Through Hole TO-92-3

N-Channel 60V 500mA (Tj) 1W (Tc) Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0606N3-G - 1110792-TN0606N3-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0606N3-G
1110792-TN0606N3-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0606N3-G 1110792-TN0606N3-G
Manufacturer: Microchip Technology Win Source Part Number: 1110792-TN0606N3-G Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 500mA (Tj) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 150pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 750mA, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1110792-TN0606N3-G
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 500mA (Tj)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 150pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 750mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V 1.5Ohm

MOSFET 60V 1.5Ohm

Buy Now Datasheet
Mosfet, N-Ch, 60V, 0.5A, 150Deg C, 1W; Channel Type Microchip - 53Y4234 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.5A, 150Deg C, 1W; Channel Type Microchip
53Y4234
Mosfet, N-Ch, 60V, 0.5A, 150Deg C, 1W; Channel Type Microchip 53Y4234
MOSFET, N-CH, 60V, 0.5A, 150DEG C, 1W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.5A, 150DEG C, 1W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TN0606N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TN0606N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TN0606N3-G
MOSFET N-CH 60V 500MA TO92-3

MOSFET N-CH 60V 500MA TO92-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2648910 TN0606N3-G-ND 1110792-TN0606N3-G TN0606N3-G 53Y4234 TN0606N3-G
Product Name MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0606N3-G MOSFET Mosfet, N-Ch, 60V, 0.5A, 150Deg C, 1W; Channel Type Microchip Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-92; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92-3 TO-3 TO-92; TO-226-3, TO-92-3 (TO-226AA)
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data