Microchip Technology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0110N3-G TN0110N3-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 048057-TN0110N3-G Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 350mA (Tj) Gate-Source Threshold Voltage: 2V @ 500μA Max Input Capacitance: 60pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 048057-TN0110N3-G Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 350mA (Tj) Gate-Source Threshold Voltage: 2V @ 500μA Max Input Capacitance: 60pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0110N3-G - 048057-TN0110N3-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0110N3-G
048057-TN0110N3-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0110N3-G 048057-TN0110N3-G
Manufacturer: Microchip Technology Win Source Part Number: 048057-TN0110N3-G Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 350mA (Tj) Gate-Source Threshold Voltage: 2V @ 500μA Max Input Capacitance: 60pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 048057-TN0110N3-G
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 350mA (Tj)
Gate-Source Threshold Voltage: 2V @ 500μA
Max Input Capacitance: 60pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
100V 350MA MOSFET Transistor
278-TN0110N3-G
100V 350MA MOSFET Transistor 278-TN0110N3-G
MOSFET N-CH 100V 350MA TO92-3 Product overview: TN0110N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 350MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 350MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN0110N3-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 350MA TO92-3 Product overview: TN0110N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 350MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 350MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN0110N3-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - TN0110N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN0110N3-G-ND
Single FETs, MOSFETs TN0110N3-G-ND
N-Channel 100V 350mA (Tj) 1W (Tc) Through Hole TO-92-3

N-Channel 100V 350mA (Tj) 1W (Tc) Through Hole TO-92-3

Buy Now Datasheet
Mosfet, 100V, 0.35A, 150Deg C, 1W; Transistor Polarity Microchip - 72AC6723 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 100V, 0.35A, 150Deg C, 1W; Transistor Polarity Microchip
72AC6723
Mosfet, 100V, 0.35A, 150Deg C, 1W; Transistor Polarity Microchip 72AC6723
MOSFET, 100V, 0.35A, 150DEG C, 1W; Transistor Polarity:N Channel; Continuous Drain Current Id:350mA; Drain Source Voltage Vds:100V; On Resistance Rds(on):1.6ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, 100V, 0.35A, 150DEG C, 1W; Transistor Polarity:N Channel; Continuous Drain Current Id:350mA; Drain Source Voltage Vds:100V; On Resistance Rds(on):1.6ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TN0110N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TN0110N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TN0110N3-G
MOSFET N-CH 100V 350MA TO92-3

MOSFET N-CH 100V 350MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V 3Ohm

MOSFET 100V 3Ohm

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 048057-TN0110N3-G 278-TN0110N3-G TN0110N3-G-ND 72AC6723 TN0110N3-G TN0110N3-G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0110N3-G 100V 350MA MOSFET Transistor Single FETs, MOSFETs Mosfet, 100V, 0.35A, 150Deg C, 1W; Transistor Polarity Microchip Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 100 volts 100 volts
PD 1000 milliwatts 1 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-92; SOT3; TO-92-3 Bag TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-3 TO-92; TO-226-3, TO-92-3 (TO-226AA)
Unlock Full Specs
to access all available technical data

Similar Products