Microchip Technology, Inc. Single FETs, MOSFETs TN0106N3-G-P003

Description
MOSFET N-CH 60V 350MA TO92-3
Request a Quote Datasheet
Description
MOSFET N-CH 60V 350MA TO92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 150-TN0106N3-G-P003CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
150-TN0106N3-G-P003CT-ND
Single FETs, MOSFETs 150-TN0106N3-G-P003CT-ND
MOSFET N-CH 60V 350MA TO92-3

MOSFET N-CH 60V 350MA TO92-3

Buy Now Datasheet
Single FETs, MOSFETs - 150-TN0106N3-G-P003TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
150-TN0106N3-G-P003TR-ND
Single FETs, MOSFETs 150-TN0106N3-G-P003TR-ND
N-Channel 60V 350mA (Tj) 1W (Tc) Through Hole TO-92-3

N-Channel 60V 350mA (Tj) 1W (Tc) Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0106N3-G-P003 - 900497-TN0106N3-G-P003 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0106N3-G-P003
900497-TN0106N3-G-P003
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0106N3-G-P003 900497-TN0106N3-G-P003
Manufacturer: Microchip Technology Win Source Part Number: 900497-TN0106N3-G-P0 03 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 350mA (Tj) 1W (Tc) Through Hole TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) Package: Reel - TR Mounting: Through Hole Family Name: TN0106 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 900497-TN0106N3-G-P003
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 350mA (Tj) 1W (Tc) Through Hole TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA)
Package: Reel - TR
Mounting: Through Hole
Family Name: TN0106
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
60V 350MA MOSFET Transistor
278-TN0106N3-G-P003
60V 350MA MOSFET Transistor 278-TN0106N3-G-P003
MOSFET N-CH 60V 350MA TO92-3 Product overview: TN0106N3-G-P003 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 350MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 350MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN0106N3-G-P003 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 350MA TO92-3 Product overview: TN0106N3-G-P003 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 350MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 350MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN0106N3-G-P003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Channel DMOS FET Low Threshold 2.0V

MOSFET N-Channel DMOS FET Low Threshold 2.0V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TN0106N3-G-P003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TN0106N3-G-P003
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TN0106N3-G-P003
MOSFET N-CH 60V 350MA TO92-3

MOSFET N-CH 60V 350MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 150-TN0106N3-G-P003CT-ND 900497-TN0106N3-G-P003 278-TN0106N3-G-P003 TN0106N3-G-P003 TN0106N3-G-P003
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0106N3-G-P003 60V 350MA MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92-3 Tape & Reel (TR) TO-92; TO-226-3, TO-92-3 (TO-226AA)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data