Microchip Technology, Inc. Single FETs, MOSFETs TN0104N8-G

Description
N-Channel 40V 630mA (Tj) 1.6W (Tc) Surface Mount TO-243AA (SOT-89)
Request a Quote Datasheet
Description
N-Channel 40V 630mA (Tj) 1.6W (Tc) Surface Mount TO-243AA (SOT-89)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TN0104N8-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN0104N8-GCT-ND
Single FETs, MOSFETs TN0104N8-GCT-ND
N-Channel 40V 630mA (Tj) 1.6W (Tc) Surface Mount TO-243AA (SOT-89)

N-Channel 40V 630mA (Tj) 1.6W (Tc) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - TN0104N8-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN0104N8-GDKR-ND
Single FETs, MOSFETs TN0104N8-GDKR-ND
N-Channel 40V 630mA (Tj) 1.6W (Tc) Surface Mount TO-243AA (SOT-89)

N-Channel 40V 630mA (Tj) 1.6W (Tc) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - TN0104N8-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN0104N8-GTR-ND
Single FETs, MOSFETs TN0104N8-GTR-ND
N-Channel 40V 630mA (Tj) 1.6W (Tc) Surface Mount TO-243AA (SOT-89)

N-Channel 40V 630mA (Tj) 1.6W (Tc) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Singapore, Singapore
40V 630MA MOSFET Transistor
278-TN0104N8-G
40V 630MA MOSFET Transistor 278-TN0104N8-G
MOSFET N-CH 40V 630MA TO243AA Product overview: TN0104N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 630MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 630MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN0104N8-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 630MA TO243AA Product overview: TN0104N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 630MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 630MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN0104N8-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0104N8-G - 119324-TN0104N8-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0104N8-G
119324-TN0104N8-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0104N8-G 119324-TN0104N8-G
Manufacturer: Microchip Technology Win Source Part Number: 119324-TN0104N8-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-243AA (SOT-89) Dimension: TO-243AA Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 630mA (Tj) Gate-Source Threshold Voltage: 1.6V @ 500μA Max Input Capacitance: 70pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 119324-TN0104N8-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-243AA (SOT-89)
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 630mA (Tj)
Gate-Source Threshold Voltage: 1.6V @ 500μA
Max Input Capacitance: 70pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N-Ch, 40V, 0.63A, To-243Aa; Transistor Polarity Microchip - 57AC4020 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 0.63A, To-243Aa; Transistor Polarity Microchip
57AC4020
Mosfet, N-Ch, 40V, 0.63A, To-243Aa; Transistor Polarity Microchip 57AC4020
MOSFET, N-CH, 40V, 0.63A, TO-243AA; Transistor Polarity:N Channel; Continuous Drain Current Id:630mA; Drain Source Voltage Vds:40V; On Resistance Rds(on):2ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 0.63A, TO-243AA; Transistor Polarity:N Channel; Continuous Drain Current Id:630mA; Drain Source Voltage Vds:40V; On Resistance Rds(on):2ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - TN0104N8-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TN0104N8-G
Single FETs, MOSFETs TN0104N8-G
MOSFET N-CH 40V 630MA TO243AA

MOSFET N-CH 40V 630MA TO243AA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V 2Ohm

MOSFET 40V 2Ohm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TN0104N8-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TN0104N8-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TN0104N8-G
MOSFET N-CH 40V 630MA TO243AA

MOSFET N-CH 40V 630MA TO243AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number TN0104N8-GCT-ND 278-TN0104N8-G 119324-TN0104N8-G 57AC4020 TN0104N8-G TN0104N8-G TN0104N8-G
Product Name Single FETs, MOSFETs 40V 630MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0104N8-G Mosfet, N-Ch, 40V, 0.63A, To-243Aa; Transistor Polarity Microchip Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-243AA Tape & Reel (TR) SOT3; SOT89; TO-243AA (SOT-89) TO-3 SOT89; TO-243AA TO-243AA
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts 40 volts
PD 1.6 milliwatts 1600 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data