N-Channel 40V 450mA (Ta) 1W (Tc) Through Hole TO-92-3
MOSFET N-CH Enhancmnt Mode MOSFET
MOSFET N-CH 40V 450MA TO92-3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | TN0104N3-G-P003-ND | TN0104N3-G-P003 | TN0104N3-G-P003 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |