Atmel Corporation 8-bit 8BIT 1KB Embedded Microcontroller MCU TINY12L-4SC

Description
IC MCU 8BIT 1KB FLASH 8SOIC Product overview: TINY12L-4SC from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TINY12L-4SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1KB FLASH 8SOIC Product overview: TINY12L-4SC from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TINY12L-4SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-TINY12L-4SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1KB Embedded Microcontroller MCU
685-TINY12L-4SC
8-bit 8BIT 1KB Embedded Microcontroller MCU 685-TINY12L-4SC
IC MCU 8BIT 1KB FLASH 8SOIC Product overview: TINY12L-4SC from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TINY12L-4SC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1KB FLASH 8SOIC Product overview: TINY12L-4SC from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TINY12L-4SC can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - TINY12L-4SC - 051532-TINY12L-4SC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TINY12L-4SC
051532-TINY12L-4SC
Embedded - Embedded - Microcontrollers - TINY12L-4SC 051532-TINY12L-4SC
Manufacturer: Microchip Technology Win Source Part Number: 051532-TINY12L-4SC Packaging: Tube/Rail Core Processor: AVR Number of I/O: 6 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 051532-TINY12L-4SC
Packaging: Tube/Rail
Core Processor: AVR
Number of I/O: 6
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-TINY12L-4SC 051532-TINY12L-4SC
Product Name 8-bit 8BIT 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TINY12L-4SC
Data Bus 8 Bit 8 Bit
Package Type Other; Tube/Rail SOIC; Other; 8-SOIC
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Life Cycle Stage Obsolete(EOL)
Clock Speed 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 8611200948 - Rochester Electronics
Infineon Technologies AG
View Details