Atmel Corporation 8-bit 8BIT 1KB Embedded Microcontroller MCU TINY11L-2SI

Description
IC MCU 8BIT 1KB FLASH 8SOIC Product overview: TINY11L-2SI from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TINY11L-2SI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1KB FLASH 8SOIC Product overview: TINY11L-2SI from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TINY11L-2SI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-TINY11L-2SI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1KB Embedded Microcontroller MCU
685-TINY11L-2SI
8-bit 8BIT 1KB Embedded Microcontroller MCU 685-TINY11L-2SI
IC MCU 8BIT 1KB FLASH 8SOIC Product overview: TINY11L-2SI from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TINY11L-2SI can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1KB FLASH 8SOIC Product overview: TINY11L-2SI from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TINY11L-2SI can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - TINY11L-2SI - 051531-TINY11L-2SI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TINY11L-2SI
051531-TINY11L-2SI
Embedded - Embedded - Microcontrollers - TINY11L-2SI 051531-TINY11L-2SI
Manufacturer: Microchip Technology Win Source Part Number: 051531-TINY11L-2SI Packaging: Tube/Rail Core Processor: AVR Number of I/O: 6 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 2MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 051531-TINY11L-2SI
Packaging: Tube/Rail
Core Processor: AVR
Number of I/O: 6
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 2MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-TINY11L-2SI 051531-TINY11L-2SI
Product Name 8-bit 8BIT 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TINY11L-2SI
Data Bus 8 Bit 8 Bit
Package Type Other; Tube/Rail SOIC; Other; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Life Cycle Stage Obsolete(EOL)
Clock Speed 2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C164CI8EMDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers