Microchip Technology, Inc. 240V MOSFET Transistor TD9944TG-G

Description
MOSFET 2N-CH 240V 8SOIC Product overview: TD9944TG-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TD9944TG-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 240V 8SOIC Product overview: TD9944TG-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TD9944TG-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
240V MOSFET Transistor
289-TD9944TG-G
240V MOSFET Transistor 289-TD9944TG-G
MOSFET 2N-CH 240V 8SOIC Product overview: TD9944TG-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TD9944TG-G can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 240V 8SOIC Product overview: TD9944TG-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TD9944TG-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TD9944TG-G - 212727-TD9944TG-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TD9944TG-G
212727-TD9944TG-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TD9944TG-G 212727-TD9944TG-G
Manufacturer: Microchip Technology Win Source Part Number: 212727-TD9944TG-G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Drain-Source Breakdown Voltage: 240V Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 125pF @ 25V Maximum Rds On at Id,Vgs: 6 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 212727-TD9944TG-G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Drain-Source Breakdown Voltage: 240V
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 125pF @ 25V
Maximum Rds On at Id,Vgs: 6 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - TD9944TG-GTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
TD9944TG-GTR-ND
FET, MOSFET Arrays TD9944TG-GTR-ND
Mosfet Array 2 N-Channel (Dual) 240V Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 240V Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - TD9944TG-GCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
TD9944TG-GCT-ND
FET, MOSFET Arrays TD9944TG-GCT-ND
Mosfet Array 2 N-Channel (Dual) 240V Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 240V Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - TD9944TG-GDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
TD9944TG-GDKR-ND
FET, MOSFET Arrays TD9944TG-GDKR-ND
Mosfet Array 2 N-Channel (Dual) 240V Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 240V Surface Mount 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 240V 6Ohm

MOSFET 240V 6Ohm

Buy Now Datasheet
Mosfet, Dual N-Ch, 240V, Nsoic-8 Rohs Compliant Microchip - 78AH2298 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 240V, Nsoic-8 Rohs Compliant Microchip
78AH2298
Mosfet, Dual N-Ch, 240V, Nsoic-8 Rohs Compliant Microchip 78AH2298
MOSFET, DUAL N-CH, 240V, NSOIC-8 ROHS COMPLIANT: YES

MOSFET, DUAL N-CH, 240V, NSOIC-8 ROHS COMPLIANT: YES

Supplier's Site Datasheet
FET, MOSFET Arrays - TD9944TG-G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
TD9944TG-G
FET, MOSFET Arrays TD9944TG-G
MOSFET 2N-CH 240V 8SOIC

MOSFET 2N-CH 240V 8SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TD9944TG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TD9944TG-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TD9944TG-G
MOSFET 2N-CH 240V 8SOIC

MOSFET 2N-CH 240V 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-TD9944TG-G 212727-TD9944TG-G TD9944TG-GTR-ND TD9944TG-G 78AH2298 TD9944TG-G TD9944TG-G
Product Name 240V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TD9944TG-G FET, MOSFET Arrays MOSFET Mosfet, Dual N-Ch, 240V, Nsoic-8 Rohs Compliant Microchip FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 240 volts 240 volts 240 volts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
Single FETs, MOSFETs - 94-4007-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details