Microchip Technology, Inc. 240V, 6.0 Ohm, Dual N-Channel, Enhancement-Mode, Vertical DMOS FET TD9944

Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Dual N-channel devices Low threshold – 2.0V max. High input impedance Low input capacitance – 125pF max. Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Dual N-channel devices Low threshold – 2.0V max. High input impedance Low input capacitance – 125pF max. Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Datasheet
Datasheet Summary
Powered by GS/AI

The TD9944 is a dual N-channel enhancement-mode vertical DMOS FET designed for switching and amplifying applications requiring low threshold voltage, high input impedance, and fast switching speeds. It is packaged in an 8-lead SOIC with a body size of 4.90 mm × 3.90 mm and a maximum height of 1.75 mm. The device has a drain-to-source breakdown voltage of 240 V, a maximum on-resistance of 6.0 Ω at 10 V gate voltage, and a gate threshold voltage of 2.0 V maximum. It operates over a temperature range of -55°C to +150°C and meets RoHS compliance criteria. The part is free from thermal runaway and secondary breakdown.

Datasheet Summary
Powered by GS/AI

The TD9944 is a dual N-channel enhancement-mode vertical DMOS FET designed for switching and amplifying applications requiring low threshold voltage, high input impedance, and fast switching speeds. It is packaged in an 8-lead SOIC with a body size of 4.90 mm × 3.90 mm and a maximum height of 1.75 mm. The device has a drain-to-source breakdown voltage of 240 V, a maximum on-resistance of 6.0 Ω at 10 V gate voltage, and a gate threshold voltage of 2.0 V maximum. It operates over a temperature range of -55°C to +150°C and meets RoHS compliance criteria. The part is free from thermal runaway and secondary breakdown.

Suppliers

Company
Product
Description
Supplier Links
240V, 6.0 Ohm, Dual N-Channel, Enhancement-Mode, Vertical DMOS FET - TD9944 - Microchip Technology, Inc.
Chandler, AZ, United States
240V, 6.0 Ohm, Dual N-Channel, Enhancement-Mode, Vertical DMOS FET
TD9944
240V, 6.0 Ohm, Dual N-Channel, Enhancement-Mode, Vertical DMOS FET TD9944
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Dual N-channel devices Low threshold – 2.0V max. High input impedance Low input capacitance – 125pF max. Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage

This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired.

Additional Features

    • Dual N-channel devices
    • Low threshold – 2.0V max.
    • High input impedance
    • Low input capacitance – 125pF max.
    • Fast switching speeds
    • Low on-resistance
    • Free from secondary breakdown
    • Low input and output leakage
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Transistors
Product Number TD9944
Product Name 240V, 6.0 Ohm, Dual N-Channel, Enhancement-Mode, Vertical DMOS FET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1690612 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT223; Sot-223
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16,235 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers