Microchip Technology, Inc. 3-Pin Microcontroller Reset Monitor TCM810

Description
The TCM809 and TCM810 are cost-effective system supervisor circuits designed to monitor VDD in digital systems and provide a reset signal to the host processor when necessary. No external components are required. The reset output is driven active within 20 µsec of VDD falling through the reset voltage threshold. Reset is maintained active for a minimum of 140msec after VDD rises above the reset threshold. The TCM810 has an active-high RESET output while the TCM809 has an active-low RESET output. The output of the TCM809 is guaranteed valid down to VDD = 1V. Both devices are available in a 3-Pin SOT-23B and 3-pin SC-70 package. The TCM809/810 are optimized to reject fast transient glitches on the VDD line. Low supply current of 17µA (VDD = 3.3V) makes these devices suitable for battery powered applications. Additional Features Precision VDD Monitor for 3.0V, 3.3V, 5.0V Nominal System V Supplies 140msec Guaranteed Minimum RESET, RESET Output Duration RESET Output Guaranteed to VDD = 1.0V (TCM809) Low 12µA Supply Current VDD Transient Immunity No External Components
Datasheet
Description
The TCM809 and TCM810 are cost-effective system supervisor circuits designed to monitor VDD in digital systems and provide a reset signal to the host processor when necessary. No external components are required. The reset output is driven active within 20 µsec of VDD falling through the reset voltage threshold. Reset is maintained active for a minimum of 140msec after VDD rises above the reset threshold. The TCM810 has an active-high RESET output while the TCM809 has an active-low RESET output. The output of the TCM809 is guaranteed valid down to VDD = 1V. Both devices are available in a 3-Pin SOT-23B and 3-pin SC-70 package. The TCM809/810 are optimized to reject fast transient glitches on the VDD line. Low supply current of 17µA (VDD = 3.3V) makes these devices suitable for battery powered applications. Additional Features Precision VDD Monitor for 3.0V, 3.3V, 5.0V Nominal System V Supplies 140msec Guaranteed Minimum RESET, RESET Output Duration RESET Output Guaranteed to VDD = 1.0V (TCM809) Low 12µA Supply Current VDD Transient Immunity No External Components
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Pin Microcontroller Reset Monitor - TCM810 - Microchip Technology, Inc.
Chandler, AZ, United States
3-Pin Microcontroller Reset Monitor
TCM810
3-Pin Microcontroller Reset Monitor TCM810
The TCM809 and TCM810 are cost-effective system supervisor circuits designed to monitor VDD in digital systems and provide a reset signal to the host processor when necessary. No external components are required. The reset output is driven active within 20 µsec of VDD falling through the reset voltage threshold. Reset is maintained active for a minimum of 140msec after VDD rises above the reset threshold. The TCM810 has an active-high RESET output while the TCM809 has an active-low RESET output. The output of the TCM809 is guaranteed valid down to VDD = 1V. Both devices are available in a 3-Pin SOT-23B and 3-pin SC-70 package. The TCM809/810 are optimized to reject fast transient glitches on the VDD line. Low supply current of 17µA (VDD = 3.3V) makes these devices suitable for battery powered applications. Additional Features Precision VDD Monitor for 3.0V, 3.3V, 5.0V Nominal System V Supplies 140msec Guaranteed Minimum RESET, RESET Output Duration RESET Output Guaranteed to VDD = 1.0V (TCM809) Low 12µA Supply Current VDD Transient Immunity No External Components

The TCM809 and TCM810 are cost-effective system supervisor circuits designed to monitor VDD in digital systems and provide a reset signal to the host processor when necessary. No external components are required. The reset output is driven active within 20 µsec of VDD falling through the reset voltage threshold. Reset is maintained active for a minimum of 140msec after VDD rises above the reset threshold. The TCM810 has an active-high RESET output while the TCM809 has an active-low RESET output. The output of the TCM809 is guaranteed valid down to VDD = 1V. Both devices are available in a 3-Pin SOT-23B and 3-pin SC-70 package. The TCM809/810 are optimized to reject fast transient glitches on the VDD line. Low supply current of 17µA (VDD = 3.3V) makes these devices suitable for battery powered applications.

Additional Features

    • Precision VDD Monitor for 3.0V, 3.3V, 5.0V
    • Nominal System V Supplies
    • 140msec Guaranteed Minimum RESET, RESET Output Duration
    • RESET Output Guaranteed to VDD = 1.0V (TCM809)
    • Low 12µA Supply Current
    • VDD Transient Immunity
    • No External Components
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number TCM810
Product Name 3-Pin Microcontroller Reset Monitor
Package Type Other; ['Wafer', 'SC70', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8R25M4CAFXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details