Microchip Technology, Inc. Analog to Digital Converters (ADC) TC850CLW

Description
15 Bit Analog to Digital Converter 1 Input 1 Dual Slope 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
15 Bit Analog to Digital Converter 1 Input 1 Dual Slope 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - TC850CLW-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
TC850CLW-ND
Analog to Digital Converters (ADC) TC850CLW-ND
15 Bit Analog to Digital Converter 1 Input 1 Dual Slope 44-PLCC (16.59x16.59)

15 Bit Analog to Digital Converter 1 Input 1 Dual Slope 44-PLCC (16.59x16.59)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TC850CLW
1265439-TC850CLW
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TC850CLW 1265439-TC850CLW
Manufacturer: Microchip Technology Win Source Part Number: 1265439-TC850CLW Packaging: Tube Mounting Style: SMD Configuration: MUX-ADC Number of Inputs: 1 Input Type: Differential Architecture: Dual Slope Sampling Rate (Per Second): 40 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External Resolution: 15 Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: TC850 Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage , Analog: ±5V Supply Voltage , Digital: ±5V

Manufacturer: Microchip Technology
Win Source Part Number: 1265439-TC850CLW
Packaging: Tube
Mounting Style: SMD
Configuration: MUX-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Dual Slope
Sampling Rate (Per Second): 40
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Resolution: 15
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC (16.59x16.59)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 44-LCC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: TC850
Manufacturer Pack Quantity: 27
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: ±5V
Supply Voltage , Digital: ±5V

Buy Now
Analog to Digital Converters (ADC) - TC850CLW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TC850CLW
Analog to Digital Converters (ADC) TC850CLW
15 Bit Analog to Digital Converter 1 Input 1 Dual Slope 44-PLCC (16.59x16.59)

15 Bit Analog to Digital Converter 1 Input 1 Dual Slope 44-PLCC (16.59x16.59)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TC850CLW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TC850CLW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TC850CLW
IC ADC 15BIT DUAL SLOPE 44PLCC

IC ADC 15BIT DUAL SLOPE 44PLCC

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - TC850CLW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TC850CLW
Data Acquisition - Analog to Digital Converters (ADC) TC850CLW
IC ADC 15BIT DUAL SLOPE 44PLCC

IC ADC 15BIT DUAL SLOPE 44PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TC850CLW-ND 1265439-TC850CLW TC850CLW TC850CLW TC850CLW
Product Name Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TC850CLW Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type PLCC; 44-LCC (J-Lead) 44-LCC (J-Lead) 44-LCC (J-Lead)
Packing Method Tube Tube; Tube Tube; Tube Tube; Tube
Pins 44
Resolution 15 bits 15 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1832119P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 8 bits
ADC Type Pipeline; Pipelined
View Details
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWMX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD574ASD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - SI8900B-A01-GS - 844923-SI8900B-A01-GS - Win Source Electronics
Specs
Package Type SOIC; 16-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers