Microchip Technology, Inc. FET, MOSFET Arrays TC8220K6-G

Description
Mosfet Array 2 N and 2 P-Channel 200V Surface Mount 12-DFN (4x4)
Request a Quote Datasheet
Description
Mosfet Array 2 N and 2 P-Channel 200V Surface Mount 12-DFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - TC8220K6-GDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
TC8220K6-GDKR-ND
FET, MOSFET Arrays TC8220K6-GDKR-ND
Mosfet Array 2 N and 2 P-Channel 200V Surface Mount 12-DFN (4x4)

Mosfet Array 2 N and 2 P-Channel 200V Surface Mount 12-DFN (4x4)

Buy Now Datasheet
FET, MOSFET Arrays - TC8220K6-GCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
TC8220K6-GCT-ND
FET, MOSFET Arrays TC8220K6-GCT-ND
Mosfet Array 2 N and 2 P-Channel 200V Surface Mount 12-DFN (4x4)

Mosfet Array 2 N and 2 P-Channel 200V Surface Mount 12-DFN (4x4)

Buy Now Datasheet
FET, MOSFET Arrays - TC8220K6-GTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
TC8220K6-GTR-ND
FET, MOSFET Arrays TC8220K6-GTR-ND
Mosfet Array 2 N and 2 P-Channel 200V Surface Mount 12-DFN (4x4)

Mosfet Array 2 N and 2 P-Channel 200V Surface Mount 12-DFN (4x4)

Buy Now Datasheet
Singapore, Singapore
200V MOSFET Transistor
289-TC8220K6-G
200V MOSFET Transistor 289-TC8220K6-G
MOSFET 2N/2P-CH 200V 12DFN Product overview: TC8220K6-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TC8220K6-G can be used for catalog matching and distributor lookup.

MOSFET 2N/2P-CH 200V 12DFN Product overview: TC8220K6-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TC8220K6-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 2PR N- & PCH ENHANCE MODE MOSFET

MOSFET 2PR N- & PCH ENHANCE MODE MOSFET

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TC8220K6-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TC8220K6-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TC8220K6-G
MOSFET 2N/2P-CH 200V 12DFN

MOSFET 2N/2P-CH 200V 12DFN

Supplier's Site
FET, MOSFET Arrays - TC8220K6-G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
TC8220K6-G
FET, MOSFET Arrays TC8220K6-G
MOSFET 2N/2P-CH 200V 12VDFN

MOSFET 2N/2P-CH 200V 12VDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number TC8220K6-GDKR-ND 289-TC8220K6-G TC8220K6-G TC8220K6-G TC8220K6-G
Product Name FET, MOSFET Arrays 200V MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type 12-VFDFN Exposed Pad Tape & Reel (TR) 12-VFDFN Exposed Pad 12-VFDFN Exposed Pad
Polarity N-Channel; P-Channel P-Channel; 2 N and 2 P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7304QTR - 1046588-AUIRF7304QTR - Win Source Electronics
Specs
Polarity P-Channel
V(BR)DSS 20 volts
PD 2000 milliwatts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details