Mosfet Array 6 N and 6 P-Channel 200V Surface Mount 56-QFN (8x8)
Manufacturer: Microchip Technology
Win Source Part Number: 1265434-TC8020K6-G
Packaging: Tray
Mounting Style: SMD
FET Feature: Standard
Transistor Polarity: 6 N and 6 P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Vds - Drain-Source Breakdown Voltage: 200V
Rds On (Maximum) at Id, Vgs: 8Ohm at 1A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.4V at 1mA
Input Capacitance (Ciss) (Maximum) at Vds: 50pF at 25V
MOSFET 6N/6P-CH 200V 56VQFN Product overview: TC8020K6-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TC8020K6-G can be used for catalog matching and distributor lookup.
MOSFET 6N/6P-CH 200V 56VQFN
MOSFET 6 PAIR N/P CHANNEL MOSFET
MOSFET 6N/6P-CH 200V 56VQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | TC8020K6-G-ND | 1265434-TC8020K6-G | 289-TC8020K6-G | TC8020K6-G | TC8020K6-G | TC8020K6-G |
| Product Name | FET, MOSFET Arrays | Electronic Wholesale - TC8020K6-G | 200V MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 56-VFQFN Exposed Pad | SOT3 | Tray | 56-VFQFN Exposed Pad | ||
| Polarity | P-Channel; 6 N and 6 P-Channel | N-Channel; P-Channel | P-Channel; 6 N and 6 P-Channel | |||
| MOSFET Operating Mode | Enhancement | Enhancement | ||||
| V(BR)DSS | 200 volts | 200 volts | 200 volts |