LDO Regulator Pos 12V 2.2A
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK-B
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC7812A-12.0VRB | TC7812A-12.0VRB |
| Product Name | Voltage Regulators - Linear | |
| Package Type | Other; D2PAK | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |
| Output Voltage Type | Fixed; Fixed | |
| Life Cycle Stage | Active | |
| Output Voltage | 12 to ? volts |