Microchip Technology, Inc. Ic Case / Package Microchip TC7662BEOA713.

Description
IC Case / Package:SOIC; No. of Pins:8Pins; Output Current Max:20A; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-15V; Adjustable Output Voltage Max:-1.5V; Topology:Doubler, Inverting; Operating Temperature Max:85°C RoHS Compliant: Yes
Description
IC Case / Package:SOIC; No. of Pins:8Pins; Output Current Max:20A; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-15V; Adjustable Output Voltage Max:-1.5V; Topology:Doubler, Inverting; Operating Temperature Max:85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic Case / Package Microchip - 28AC3781 - Newark, An Avnet Company
Chicago, IL, United States
Ic Case / Package Microchip
28AC3781
Ic Case / Package Microchip 28AC3781
IC Case / Package:SOIC; No. of Pins:8Pins; Output Current Max:20A; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-15V; Adjustable Output Voltage Max:-1.5V; Topology:Doubler, Inverting; Operating Temperature Max:85°C RoHS Compliant: Yes

IC Case / Package:SOIC; No. of Pins:8Pins; Output Current Max:20A; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-15V; Adjustable Output Voltage Max:-1.5V; Topology:Doubler, Inverting; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Voltage Regulators
Product Number 28AC3781
Product Name Ic Case / Package Microchip
Output Voltage -15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412914P - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
View Details
30V 6.8V Power Management IC - 713-BQ24316DSJR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
Output Voltage 4.35 volts
IOUT 1.5 amps
View Details
2 suppliers
Logic - Logic - Shift Registers - 74AHC164PW,118 - 1007441-74AHC164PW,118 - Win Source Electronics
Specs
Output Voltage Type Push-Pull
Package Type SSOP; Other; 14-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details