The Hi Voltage DC-DC Converter, part number 30AC1152, is a charge pump voltage converter designed to convert input voltages ranging from 1.5V to 15V into corresponding negative output voltages from -1.5V to -15V. It achieves high power efficiency of up to 96% and operates with only two external capacitors, eliminating the need for inductors, which reduces cost, size, and electromagnetic interference (EMI). This device is a pin-compatible upgrade to the industry-standard TC7660, making it suitable for applications such as simple conversion of +5V to ±5V supplies, voltage multiplication, and negative supplies for data acquisition systems and instrumentation. The on-board oscillator operates at a nominal frequency of 10kHz, which can be increased to 35kHz for smaller external capacitors by connecting the boost pin to V+. The TC7662B is available in both 8-pin DIP and SOIC packages, with operating temperature ranges of 0°C to +70°C or -40°C to +85°C, depending on the specific variant. Engineers considering this product should note its ease of use, high efficiency, and compatibility with existing designs that utilize the TC7660.
HI VOLTAGE DC-DC CONVERTER ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 30AC1152 |
| Product Name | Hi Voltage Dc-Dc Converter Rohs Compliant Microchip |
| Type | DC-DC Converter |