Microchip Technology, Inc. Super Charge Pump DC-DC Voltage Converter TC7660S

Description
The TC7660S is a pin-compatible upgrade to the Industry standard TC7660 charge pump voltage converter. It converts a +1.5V to +12V input to a corresponding -1.5V to -12V output using only two low-cost capacitors, eliminating inductors and their associated cost, size and EMI. Added features include an extended supply range to 12V, and a frequency boost pin for higher operating frequency, allowing the use of smaller external capacitors. The on-board oscillator operates at a nominal frequency of 10kHz. Frequency is increased to 45kHz when pin 1 is connected to V+. Operation below 10kHz (for lower supply current applications) is possible by connecting an external capacitor from OSC to ground (with pin 1 open). The TC7660S is available in both 8-pin DIP and 8-pin small outline (SOIC) packages in commercial and extended temperature ranges. Additional Features Oscillator boost from 10kHz to 45kHz Converts +5V Logic Supply to ±5V System Efficient Voltage Conversion: 99.9% Excellent Power Efficiency: 98% Low Power Supply: 80µA @ 5VIN Low Cost and Easy to Use — Only Two External Capacitors Required Improved ESD Protection-Up to 10kV No External Diode Required for High Voltage Operation
Datasheet
Description
The TC7660S is a pin-compatible upgrade to the Industry standard TC7660 charge pump voltage converter. It converts a +1.5V to +12V input to a corresponding -1.5V to -12V output using only two low-cost capacitors, eliminating inductors and their associated cost, size and EMI. Added features include an extended supply range to 12V, and a frequency boost pin for higher operating frequency, allowing the use of smaller external capacitors. The on-board oscillator operates at a nominal frequency of 10kHz. Frequency is increased to 45kHz when pin 1 is connected to V+. Operation below 10kHz (for lower supply current applications) is possible by connecting an external capacitor from OSC to ground (with pin 1 open). The TC7660S is available in both 8-pin DIP and 8-pin small outline (SOIC) packages in commercial and extended temperature ranges. Additional Features Oscillator boost from 10kHz to 45kHz Converts +5V Logic Supply to ±5V System Efficient Voltage Conversion: 99.9% Excellent Power Efficiency: 98% Low Power Supply: 80µA @ 5VIN Low Cost and Easy to Use — Only Two External Capacitors Required Improved ESD Protection-Up to 10kV No External Diode Required for High Voltage Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Charge Pump DC-DC Voltage Converter - TC7660S - Microchip Technology, Inc.
Chandler, AZ, United States
Super Charge Pump DC-DC Voltage Converter
TC7660S
Super Charge Pump DC-DC Voltage Converter TC7660S
The TC7660S is a pin-compatible upgrade to the Industry standard TC7660 charge pump voltage converter. It converts a +1.5V to +12V input to a corresponding -1.5V to -12V output using only two low-cost capacitors, eliminating inductors and their associated cost, size and EMI. Added features include an extended supply range to 12V, and a frequency boost pin for higher operating frequency, allowing the use of smaller external capacitors. The on-board oscillator operates at a nominal frequency of 10kHz. Frequency is increased to 45kHz when pin 1 is connected to V+. Operation below 10kHz (for lower supply current applications) is possible by connecting an external capacitor from OSC to ground (with pin 1 open). The TC7660S is available in both 8-pin DIP and 8-pin small outline (SOIC) packages in commercial and extended temperature ranges. Additional Features Oscillator boost from 10kHz to 45kHz Converts +5V Logic Supply to ±5V System Efficient Voltage Conversion: 99.9% Excellent Power Efficiency: 98% Low Power Supply: 80µA @ 5VIN Low Cost and Easy to Use — Only Two External Capacitors Required Improved ESD Protection-Up to 10kV No External Diode Required for High Voltage Operation

The TC7660S is a pin-compatible upgrade to the Industry standard TC7660 charge pump voltage converter. It converts a +1.5V to +12V input to a corresponding -1.5V to -12V output using only two low-cost capacitors, eliminating inductors and their associated cost, size and EMI. Added features include an extended supply range to 12V, and a frequency boost pin for higher operating frequency, allowing the use of smaller external capacitors. The on-board oscillator operates at a nominal frequency of 10kHz. Frequency is increased to 45kHz when pin 1 is connected to V+. Operation below 10kHz (for lower supply current applications) is possible by connecting an external capacitor from OSC to ground (with pin 1 open). The TC7660S is available in both 8-pin DIP and 8-pin small outline (SOIC) packages in commercial and extended temperature ranges.

Additional Features

    • Oscillator boost from 10kHz to 45kHz
    • Converts +5V Logic Supply to ±5V System
    • Efficient Voltage Conversion: 99.9%
    • Excellent Power Efficiency: 98%
    • Low Power Supply: 80µA @ 5VIN
    • Low Cost and Easy to Use — Only Two External Capacitors Required
    • Improved ESD Protection-Up to 10kV
    • No External Diode Required for High Voltage Operation
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Voltage Converters and Voltage Inverters
Product Number TC7660S
Product Name Super Charge Pump DC-DC Voltage Converter
Form Factor ['SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-13 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
User Interface None
Agency Approval UL, CE
View Details
Digital I/O Modules - OA05 - Altech Corp.
Specs
Form Factor Modular Bay or Slot System
User Interface None
DC Voltage 5 VDC
View Details
1-Channel Inline Charge Voltage Converter - 5050B - Kistler Group
Specs
User Interface None
Channels 1 #
Accuracy 2.5 % FS
View Details