Microchip Technology, Inc. Dc-Dc Charge Pump, Inverting, Dip-8; Ic Case / Package Microchip TC7660CPA.

Description
DC-DC CHARGE PUMP, INVERTING, DIP-8; IC Case / Package:DIP; No. of Pins:8Pins; Output Current Max:20mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-10V; Adjustable Output Voltage Max:-1.5V; Topology:Inverting; MSL:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CHARGE PUMP, INVERTING, DIP-8; IC Case / Package:DIP; No. of Pins:8Pins; Output Current Max:20mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-10V; Adjustable Output Voltage Max:-1.5V; Topology:Inverting; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Charge Pump, Inverting, Dip-8; Ic Case / Package Microchip - 28AC3777 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Charge Pump, Inverting, Dip-8; Ic Case / Package Microchip
28AC3777
Dc-Dc Charge Pump, Inverting, Dip-8; Ic Case / Package Microchip 28AC3777
DC-DC CHARGE PUMP, INVERTING, DIP-8; IC Case / Package:DIP; No. of Pins:8Pins; Output Current Max:20mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-10V; Adjustable Output Voltage Max:-1.5V; Topology:Inverting; MSL:- RoHS Compliant: Yes

DC-DC CHARGE PUMP, INVERTING, DIP-8; IC Case / Package:DIP; No. of Pins:8Pins; Output Current Max:20mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-10V; Adjustable Output Voltage Max:-1.5V; Topology:Inverting; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Voltage Regulators
Product Number 28AC3777
Product Name Dc-Dc Charge Pump, Inverting, Dip-8; Ic Case / Package Microchip
Output Voltage -10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5932GLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AR-12 - Lingto Electronic Limited
Specs
Regulator Category Switching
Output Voltage Type Fixed
View Details
Voltage Regulators - 1658360 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot-25
View Details
Battery Chargers - BQ24095DGQR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details