Microchip Technology, Inc. Sensor Evaluation Boards TC72DM-PICTL

Description
TC72 PICtail™ Temperature Sensor Evaluation Board
Request a Quote Datasheet
Description
TC72 PICtail™ Temperature Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - TC72DM-PICTL-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
TC72DM-PICTL-ND
Sensor Evaluation Boards TC72DM-PICTL-ND
TC72 PICtail™ Temperature Sensor Evaluation Board

TC72 PICtail™ Temperature Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1345215-TC72DM-PICTL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1345215-TC72DM-PICTL
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1345215-TC72DM-PICTL
Win Source Part Number: 1345215-TC72DM-PICTL Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Series: PICtail™ Package: Bulk Standard Package: 1 Interface: SPI Sensitivity: ±2°C Supplied Contents: Board(s) Sensing Range: -55°C ~ 125°C Embedded: No Utilized IC / Part: TC72 Sensor Type: Temperature Voltage - Supply: 2.65V ~ 5.5V ECCN: 3A992A Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8534.00.0040 Mfr: Microchip Technology Base Product Number: TC72 Product Status: Obsolete

Win Source Part Number: 1345215-TC72DM-PICTL
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Series: PICtail™
Package: Bulk
Standard Package: 1
Interface: SPI
Sensitivity: ±2°C
Supplied Contents: Board(s)
Sensing Range: -55°C ~ 125°C
Embedded: No
Utilized IC / Part: TC72
Sensor Type: Temperature
Voltage - Supply: 2.65V ~ 5.5V
ECCN: 3A992A
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8534.00.0040
Mfr: Microchip Technology
Base Product Number: TC72
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - TC72DM-PICTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
TC72DM-PICTL
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards TC72DM-PICTL
BOARD DEMO PICTAIL TC72

BOARD DEMO PICTAIL TC72

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number TC72DM-PICTL-ND 1345215-TC72DM-PICTL TC72DM-PICTL
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Manufacturer Microchip (PIC®)
Unlock Full Specs
to access all available technical data

Similar Products

TB,GALI-4F,DF782,50 OHM / RoHS - TB-409-4F+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleGNSS Micro - AS-GNSS-MICRO-F10N - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 1897500 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details