IC ADC 12BIT DUAL SLOPE 40DIP Product overview: TC7109ACPL from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TC7109ACPL can be used for catalog matching and distributor lookup.
12 bit A-D converter,TC7109ACPL
12 bit A-D converter,TC7109ACPL
12 bit A-D converter,TC7109ACPL
12 Bit Analog to Digital Converter 1 Input 1 Dual Slope 40-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 052633-TC7109ACPL
Packaging: Tube/Rail
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 30
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Signal Processing
IC ADC 12BIT DUAL SLOPE 40DIP
12 Bit Analog to Digital Converter 1 Input 1 Dual Slope 40-PDIP
IC ADC 12BIT DUAL SLOPE 40DIP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-TC7109ACPL | 2070203P | 2070203 | TC7109ACPL-ND | 052633-TC7109ACPL | TC7109ACPL | TC7109ACPL | TC7109ACPL |
| Product Name | Dual 12BIT Analog-to-Digital Converter IC | Analogue to Digital Converters | Analogue to Digital Converters | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TC7109ACPL | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | Tube | DIP; PDIP; PDIP | DIP; Pdip | DIP; PDIP; "40-DIP (0.600"", 15.24mm)" | DIP; PDIP; 40-PDIP | DIP; 40-DIP (0.600\", 15.24mm) | DIP; 40-DIP (0.600\", 15.24mm) | |
| Packing Method | Tube | Tube | Tube; Tube/Rail | Tube; Tube | Tube; Tube | |||
| Pins | 40 | 40 | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits |