The TC664/TC665 motor driver is a PWM fan speed controller designed for brushless DC fans, featuring FanSense technology for enhanced reliability. It operates within a supply voltage range of 3.0V to 5.5V and supports a maximum output current of 5mA. The device is housed in a compact 10-pin MSOP package and is suitable for applications such as personal computers, servers, and general-purpose fan speed control. This motor driver provides temperature proportional fan speed control, which helps reduce acoustic noise and prolongs fan life. It includes features such as over-temperature detection, fan fault detection, and a 2-wire SMBus-compatible interface for easy integration. The operating temperature range is -40°C to +85°C, making it suitable for various environmental conditions. The TC664/TC665 also supports low-power shutdown mode, consuming only 5µA in this state, which is beneficial for energy-efficient designs.
Motor Driver I²C 10-MSOP
IC MOTOR DRIVER 3V-5.5V 10MSOP Product overview: TC665EUN from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC665EUN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 052571-TC665EUN
Packaging: Tube/Rail
Applications: Fan Controller
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Controller - Speed
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Motor Driver I²C 10-MSOP
MOTOR DRIVER, PWM, 5mA, MSOP-10; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:4.4V; Driver Case Style:MSOP; No. of Pins:10Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
IC MOTOR DRIVER 3V-5.5V 10MSOP
IC MOTOR DRIVER 3V-5.5V 10MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | Motor Speed Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TC665EUN-ND | 744-TC665EUN | 052571-TC665EUN | TC665EUN | 92C6433 | TC665EUN | TC665EUN |
| Product Name | Motor Drivers, Controllers | 3V 5.5V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - TC665EUN | Motor Drivers, Controllers | Motor Driver, Pwm, 5Ma, Msop-10; Motor Type Microchip | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | PWM | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration | PCB Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | ||||||
| AC Input | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 6 volts | 3 to 6 volts | 3 to 6 volts |