Manufacturer: Microchip Technology
Win Source Part Number: 052570-TC664EUNTR
Packaging: Reel - TR
Applications: Fan Controller
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: TC664
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Controller - Speed
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): TC664EUN;
Introduction Date: June 27, 2002
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Motor Driver I²C 10-MSOP
Motor Driver I²C 10-MSOP
Motor Driver I²C 10-MSOP
IC MOTOR DRIVER 3V-5.5V 10MSOP Product overview: TC664EUNTR from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC664EUNTR can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 3V-5.5V 10MSOP
IC MOTOR DRIVER 3V-5.5V 10MSOP
Motor Driver I²C 10-MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Speed Controllers | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 052570-TC664EUNTR | TC664EUNTR-ND | 744-TC664EUNTR | TC664EUNTR | TC664EUNTR | TC664EUNTR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TC664EUNTR | Motor Drivers, Controllers | 3V 5.5V Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| AC Input | 3 to 6 volts | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 3 to 6 volts | 6 volts | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |