Motor Driver I²C 10-MSOP
IC MOTOR DRIVER 3V-5.5V 10MSOP Product overview: TC655EUN from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC655EUN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 031955-TC655EUN
Packaging: Tube/Rail
Applications: Fan Controller
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Controller - Speed
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Motor Driver I²C 10-MSOP
IC MOTOR DRIVER 3V-5.5V 10MSOP
IC MOTOR DRIVER 3V-5.5V 10MSOP
MOTOR DRIVER, PWM, 5mA, MSOP-10; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:4.4V; Driver Case Style:MSOP; No. of Pins:10Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | Motor Speed Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TC655EUN-ND | 744-TC655EUN | 031955-TC655EUN | TC655EUN | TC655EUN | TC655EUN | 72C4374 |
| Product Name | Motor Drivers, Controllers | 3V 5.5V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - TC655EUN | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver, Pwm, 5Ma, Msop-10; Motor Type Microchip |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | PWM | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration | PCB Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | ||||||
| AC Input | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 6 volts | 3 to 6 volts | 3 to 6 volts |