The TC651 is an integrated temperature sensor and brushless DC fan controller with automatic fan shutdown for power savings. It measures junction temperature and controls fan speed proportionally from 40% to 100% using PWM output, with ±1°C accuracy between 25°C and 70°C. The device operates from 2.8V to 5.5V and consumes 50µA typical supply current. It includes a dedicated overtemperature alert (T_OVER) output with a programmable trip point and 5°C hysteresis. The TC651CGVUA variant selects a low temperature threshold of 35°C and high threshold of 55°C. It is packaged in an 8-pin MSOP, measuring 3.00mm width, and supports an operating temperature range from -40°C to +125°C.
Win Source Part Number: 1028630-TC651CGVUA
Category: Sensors, Transducers>Temperat
Features: Automatic Fan Shutdown, Fan Controller
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output: Active Low
Switching Temperature: 65°C
Current - Supply: 50µA
Output Function: /Fault, /OverTemp, PWM
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Voltage - Supply: 2.8 V ~ 5.5 V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MCP1252-33X50I/MS; MCP1253-ADJI/MS; MCP1252-ADJI/MS; NCP1421DMR2G; NCP3335ADM330R2G; LP2951ACDMR2G;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: TC651CGVUA-NDR
Base Product Number: TC651
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1028630-TC651CGVUA |
| Product Name | Sensors, Transducers - Temperature Sensors - Thermostats - Solid State |
| Mounting | PCBoard; SMD (SMT) |