Microchip Technology, Inc. Motor Driver, Dc Brushless, 5Ma, Msop-8; Motor Type Microchip TC651BEVUA

Description
MOTOR DRIVER, DC BRUSHLESS, 5mA, MSOP-8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:2.3V; Driver Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Datasheet
Description
MOTOR DRIVER, DC BRUSHLESS, 5mA, MSOP-8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:2.3V; Driver Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, Dc Brushless, 5Ma, Msop-8; Motor Type Microchip - 92C6402 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Dc Brushless, 5Ma, Msop-8; Motor Type Microchip
92C6402
Motor Driver, Dc Brushless, 5Ma, Msop-8; Motor Type Microchip 92C6402
MOTOR DRIVER, DC BRUSHLESS, 5mA, MSOP-8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:2.3V; Driver Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

MOTOR DRIVER, DC BRUSHLESS, 5mA, MSOP-8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:2.3V; Driver Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 92C6402
Product Name Motor Driver, Dc Brushless, 5Ma, Msop-8; Motor Type Microchip
Motor / System DC Brushless; DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
G7 Three-Level AC Drive (VFD), 240V 3-Phase, 30 HP - CIMR-G7U20221 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
Speed Controller/Universal ESC for Sensored BLDC Motor - S17-112503H - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details