Microchip Technology, Inc. Motor Driver, Dc Brushless, 5Ma, Msop-8; Motor Type Microchip TC650CGVUA

Description
MOTOR DRIVER, DC BRUSHLESS, 5mA, MSOP-8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:2.3V; Driver Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Datasheet
Description
MOTOR DRIVER, DC BRUSHLESS, 5mA, MSOP-8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:2.3V; Driver Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, Dc Brushless, 5Ma, Msop-8; Motor Type Microchip - 92C6373 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Dc Brushless, 5Ma, Msop-8; Motor Type Microchip
92C6373
Motor Driver, Dc Brushless, 5Ma, Msop-8; Motor Type Microchip 92C6373
MOTOR DRIVER, DC BRUSHLESS, 5mA, MSOP-8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:2.3V; Driver Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

MOTOR DRIVER, DC BRUSHLESS, 5mA, MSOP-8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:2.3V; Driver Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 92C6373
Product Name Motor Driver, Dc Brushless, 5Ma, Msop-8; Motor Type Microchip
Motor / System DC Brushless; DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C5C027 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
FRENIC-Ace AC Drive - FRN0139E2S-4GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
SMC-3 135A.. Smart Motor Controller - 150-C135NCR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 24 volts
Continuous Current 135 amps
View Details