Microchip Technology, Inc. Motor Driver, Dc Brushless, 5Ma, Msop-8; Motor Type Microchip TC650AEVUA

Description
MOTOR DRIVER, DC BRUSHLESS, 5mA, MSOP-8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:2.3V; Driver Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Datasheet
Description
MOTOR DRIVER, DC BRUSHLESS, 5mA, MSOP-8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:2.3V; Driver Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, Dc Brushless, 5Ma, Msop-8; Motor Type Microchip - 92C6367 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Dc Brushless, 5Ma, Msop-8; Motor Type Microchip
92C6367
Motor Driver, Dc Brushless, 5Ma, Msop-8; Motor Type Microchip 92C6367
MOTOR DRIVER, DC BRUSHLESS, 5mA, MSOP-8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:2.3V; Driver Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

MOTOR DRIVER, DC BRUSHLESS, 5mA, MSOP-8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:2.3V; Driver Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 92C6367
Product Name Motor Driver, Dc Brushless, 5Ma, Msop-8; Motor Type Microchip
Motor / System DC Brushless; DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU5A0099FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-Ace AC Drive - FRN0012E2S-2GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
2 suppliers
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details