Microchip Technology, Inc. Temperature Sensors - Thermostats - Solid State TC6502P125VCTTR

Description
THERMOSTAT 125DEG ACT HI SOT23-5
Request a Quote
Description
THERMOSTAT 125DEG ACT HI SOT23-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC6502P125VCTTDKR-ND is a solid-state temperature switch designed for high integration and low power consumption. It comes in a compact 5-pin SOT-23A package and features factory-programmed temperature thresholds ranging from -45°C to +125°C in 10°C increments. The device offers pin-selectable hysteresis options of +2°C or +10°C, allowing for flexibility in application design. With a typical supply current of only 17 µA, the TC6502 operates efficiently across a wide temperature range of -55°C to +135°C, maintaining a threshold accuracy of ±0.5°C. This product is suitable for various applications, including thermal management in PCs and servers, over-temperature fail-safe circuits, and simple fan control systems. The TC6502 is specifically optimized for hot temperature monitoring, asserting a logic signal when the temperature exceeds the set threshold. Engineers looking for a reliable and compact temperature switch with minimal external component requirements may find the TC6502P125VCTTDKR-ND to be a suitable choice for their projects.

Datasheet Summary
Powered by GS/AI

The TC6502P125VCTTDKR-ND is a solid-state temperature switch designed for high integration and low power consumption. It comes in a compact 5-pin SOT-23A package and features factory-programmed temperature thresholds ranging from -45°C to +125°C in 10°C increments. The device offers pin-selectable hysteresis options of +2°C or +10°C, allowing for flexibility in application design. With a typical supply current of only 17 µA, the TC6502 operates efficiently across a wide temperature range of -55°C to +135°C, maintaining a threshold accuracy of ±0.5°C. This product is suitable for various applications, including thermal management in PCs and servers, over-temperature fail-safe circuits, and simple fan control systems. The TC6502 is specifically optimized for hot temperature monitoring, asserting a logic signal when the temperature exceeds the set threshold. Engineers looking for a reliable and compact temperature switch with minimal external component requirements may find the TC6502P125VCTTDKR-ND to be a suitable choice for their projects.

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Thermostats - Solid State - TC6502P125VCTTDKR-ND - DigiKey
Thief River Falls, MN, United States
Temperature Sensors - Thermostats - Solid State
TC6502P125VCTTDKR-ND
Temperature Sensors - Thermostats - Solid State TC6502P125VCTTDKR-ND
THERMOSTAT 125DEG ACT HI SOT23-5

THERMOSTAT 125DEG ACT HI SOT23-5

Buy Now Datasheet
Temperature Sensors - Thermostats - Solid State - TC6502P125VCTTR-ND - DigiKey
Thief River Falls, MN, United States
Temperature Sensors - Thermostats - Solid State
TC6502P125VCTTR-ND
Temperature Sensors - Thermostats - Solid State TC6502P125VCTTR-ND
THERMOSTAT 125DEG ACT HI SOT23-5

THERMOSTAT 125DEG ACT HI SOT23-5

Buy Now Datasheet
Temperature Sensors - Thermostats - Solid State - TC6502P125VCTTCT-ND - DigiKey
Thief River Falls, MN, United States
Temperature Sensors - Thermostats - Solid State
TC6502P125VCTTCT-ND
Temperature Sensors - Thermostats - Solid State TC6502P125VCTTCT-ND
THERMOSTAT 125DEG ACT HI SOT23-5

THERMOSTAT 125DEG ACT HI SOT23-5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermal Switches and Thermal Protectors
Product Number TC6502P125VCTTDKR-ND
Product Name Temperature Sensors - Thermostats - Solid State
Mounting/Configuration Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Switch - 100 Series - United Electric Controls Company
United Electric Controls Company
Specs
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Features Direct Immersion
Poles Single Pole, SP
View Details
Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Switch Type Other
Set Point/ Switch Point Field Adjustable Set Point / Switch Point
Hysteresis/ Differential 1 DegF (0.5556 DegC)
View Details
MTE - mte - BARTEC
Specs
High Temperature Set Point -40 to 104 F (-40 to 40 C)
Operating Temperature -40 to 40 F (-40 to 4 C)
View Details