Manufacturer: Microchip Technology
Win Source Part Number: 936186-TC649VOA
Series: FanSense™
Operating Temperature Range: 0°C ~ 85°C (TA)
Features: - Motor Driver - Parallel 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TC649
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MOTOR DRIVER 3V-5.5V 8SOIC Product overview: TC649VOA from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC649VOA can be used for catalog matching and distributor lookup.
Motor Driver Parallel 8-SOIC
IC MOTOR DRIVER 3V-5.5V 8SOIC
Motor Driver Parallel 8-SOIC
IC FAN SPEED CTRL, DC BRUSHLESS, 5mA, SOIC8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC MOTOR DRIVER 3V-5.5V 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Speed Controllers | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 936186-TC649VOA | 744-TC649VOA | TC649VOA-ND | TC649VOA | TC649VOA | 88K1246 | TC649VOA |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TC649VOA | 3V 5.5V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Ic Fan Speed Ctrl, Dc Brushless, 5Ma, Soic8; Motor Type Microchip | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Product | Fan Controller | ||||||
| PC-Based Bus | Other; Parallel | Parallel Interface | |||||
| DC Input | 6 volts | 3 to 6 volts | 3 to 6 volts | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; DC Brushless |