Motor Driver Parallel 8-MSOP
IC MOTOR DRIVER 3V-5.5V 8MSOP
Motor Driver Parallel 8-MSOP
MOTOR DRIVER, PWM, 5mA, MSOP-8; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:4.4V; Driver Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
IC MOTOR DRIVER 3V-5.5V 8MSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TC649EUA-ND | TC649EUA | TC649EUA | 72C4368 | TC649EUA |
| Product Name | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Pwm, 5Ma, Msop-8; Motor Type Microchip | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | PWM | ||
| PC-Based Bus | Parallel Interface | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration | PCB Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | ||||
| AC Input | 3 to 6 volts | 3 to 6 volts |