Manufacturer: Microchip Technology
Win Source Part Number: 899192-TC649EOATR
Series: FanSense™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: - Motor Driver - Parallel 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC649
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MOTOR DRIVER 3V-5.5V 8SOIC Product overview: TC649EOATR from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC649EOATR can be used for catalog matching and distributor lookup.
Motor Driver Parallel 8-SOIC
Motor Driver Parallel 8-SOIC
IC MOTOR DRIVER 3V-5.5V 8SOIC
IC MOTOR DRIVER 3V-5.5V 8SOIC
IC MOTOR DRIVER 3V-5.5V 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Speed Controllers | Motor Speed Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 899192-TC649EOATR | 744-TC649EOATR | TC649EOATR-ND | TC649EOATR | 536-TC649EOATR | TC649EOATR | TC649EOATR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TC649EOATR | 3V 5.5V Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | IC MOTOR DRIVER 3V-5.5V 8SOIC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Product | Controller - PWM Fan | ||||||
| PC-Based Bus | Other; Parallel | Parallel Interface | |||||
| DC Input | 6 volts | 3 to 6 volts | 3 volts | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |