Motor Driver Parallel 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 812038-TC649BEUA
Packaging: Tube
Mounting Style: SMD
Applications: Fan Controller
Function: Controller - Speed
Interface: Parallel
Output Configuration: Pre-Driver - Low Side
Motor Type - AC, DC: Brushless DC (BLDC)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V
Part Number Series: TC649
IC MOTOR DRIVER 3V-5.5V 8MSOP Product overview: TC649BEUA from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC649BEUA can be used for catalog matching and distributor lookup.
MOTOR DRIVER, PWM, 5mA, MSOP-8; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:4.4V; Driver Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
Motor Driver Parallel 8-MSOP
IC MOTOR DRIVER 3V-5.5V 8MSOP
IC MOTOR DRIVER 3V-5.5V 8MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | Motion Controllers | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TC649BEUA-ND | 812038-TC649BEUA | 744-TC649BEUA | 03H6630 | TC649BEUA | TC649BEUA | TC649BEUA |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - TC649BEUA | 3V 5.5V Motor Driver IC | Motor Driver, Pwm, 5Ma, Msop-8; Motor Type Microchip | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | PWM | DC Brushless; Brushless DC (BLDC) | ||||
| PC-Based Bus | Parallel Interface | Other; Parallel | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration | PCB Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | ||||||
| AC Input | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts |