Motor Driver Parallel 8-SOIC
IC MOTOR DRIVER 3V-5.5V 8SOIC Product overview: TC649BEOA from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC649BEOA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1372125-TC649BEOA
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: FanSense™
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: TC649
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
Applications: Fan Controller
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Controller - Speed
Voltage - Supply: 3V ~ 5.5V
Output Configuration: Pre-Driver - Low Side
Interface: Parallel
Motor Type - AC, DC: Brushless DC (BLDC)
MOTOR DRIVER, PWM, 5mA, SOIC-8; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:4.4V; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
Motor Driver Parallel 8-SOIC
IC MOTOR DRIVER 3V-5.5V 8SOIC
IC MOTOR DRIVER 3V-5.5V 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | Motor Speed Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TC649BEOA-ND | 744-TC649BEOA | 1372125-TC649BEOA | 03H6627 | TC649BEOA | TC649BEOA | TC649BEOA |
| Product Name | Motor Drivers, Controllers | 3V 5.5V Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, Pwm, 5Ma, Soic-8; Motor Type Microchip | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | PWM | DC Brushless; Brushless DC (BLDC) | ||||
| PC-Based Bus | Parallel Interface | Other; Parallel | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration | PCB Mount; "8-SOIC (0.154"", 3.90mm Width)" | ||||||
| AC Input | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts |